Molex DISC WIR ASY 4 CKT 75MM L1NK 396 36921-0400

Description
DISC WIR ASY 4 CKT 75MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 4 CKT 75MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 4 CKT 75MM L1NK 396 - 36921-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 4 CKT 75MM L1NK 396
36921-0400
DISC WIR ASY 4 CKT 75MM L1NK 396 36921-0400
DISC WIR ASY 4 CKT 75MM L1NK 396

DISC WIR ASY 4 CKT 75MM L1NK 396

Buy Now
L1Nk 396 4 Circuit 75Mm Rohs Compliant Molex - 29AH0723 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 4 Circuit 75Mm Rohs Compliant Molex
29AH0723
L1Nk 396 4 Circuit 75Mm Rohs Compliant Molex 29AH0723
L1NK 396 4 CIRCUIT 75MM ROHS COMPLIANT: YES

L1NK 396 4 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0400 29AH0723
Product Name DISC WIR ASY 4 CKT 75MM L1NK 396 L1Nk 396 4 Circuit 75Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details