Molex DISC WIR ASY 3 CKT 1000MM L1NK 396 36921-0310

Description
DISC WIR ASY 3 CKT 1000MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 3 CKT 1000MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 3 CKT 1000MM L1NK 396 - 36921-0310 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 3 CKT 1000MM L1NK 396
36921-0310
DISC WIR ASY 3 CKT 1000MM L1NK 396 36921-0310
DISC WIR ASY 3 CKT 1000MM L1NK 396

DISC WIR ASY 3 CKT 1000MM L1NK 396

Buy Now
L1Nk 396 3 Circuit 1000Mm Rohs Compliant Molex - 29AH0722 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 3 Circuit 1000Mm Rohs Compliant Molex
29AH0722
L1Nk 396 3 Circuit 1000Mm Rohs Compliant Molex 29AH0722
L1NK 396 3 CIRCUIT 1000MM ROHS COMPLIANT: YES

L1NK 396 3 CIRCUIT 1000MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0310 29AH0722
Product Name DISC WIR ASY 3 CKT 1000MM L1NK 396 L1Nk 396 3 Circuit 1000Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details