Molex DISC WIR ASY 2 CKT 300MM L1NK 396 36921-0203

Description
DISC WIR ASY 2 CKT 300MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 2 CKT 300MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 2 CKT 300MM L1NK 396 - 36921-0203 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 2 CKT 300MM L1NK 396
36921-0203
DISC WIR ASY 2 CKT 300MM L1NK 396 36921-0203
DISC WIR ASY 2 CKT 300MM L1NK 396

DISC WIR ASY 2 CKT 300MM L1NK 396

Buy Now
L1Nk 369 2 Circuit 300Mm Rohs Compliant Molex - 29AH0717 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 369 2 Circuit 300Mm Rohs Compliant Molex
29AH0717
L1Nk 369 2 Circuit 300Mm Rohs Compliant Molex 29AH0717
L1NK 369 2 CIRCUIT 300MM ROHS COMPLIANT: YES

L1NK 369 2 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0203 29AH0717
Product Name DISC WIR ASY 2 CKT 300MM L1NK 396 L1Nk 369 2 Circuit 300Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details