Molex DISC WIR ASY 2 CKT 75MM L1NK 396 36921-0200

Description
DISC WIR ASY 2 CKT 75MM L1NK 396
Request a Quote Datasheet
Description
DISC WIR ASY 2 CKT 75MM L1NK 396
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY 2 CKT 75MM L1NK 396 - 36921-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY 2 CKT 75MM L1NK 396
36921-0200
DISC WIR ASY 2 CKT 75MM L1NK 396 36921-0200
DISC WIR ASY 2 CKT 75MM L1NK 396

DISC WIR ASY 2 CKT 75MM L1NK 396

Buy Now
L1Nk 396 2 Circuit 75Mm Rohs Compliant Molex - 29AH0715 - Newark, An Avnet Company
Chicago, IL, United States
L1Nk 396 2 Circuit 75Mm Rohs Compliant Molex
29AH0715
L1Nk 396 2 Circuit 75Mm Rohs Compliant Molex 29AH0715
L1NK 396 2 CIRCUIT 75MM ROHS COMPLIANT: YES

L1NK 396 2 CIRCUIT 75MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36921-0200 29AH0715
Product Name DISC WIR ASY 2 CKT 75MM L1NK 396 L1Nk 396 2 Circuit 75Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 3M Length - 3023025-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers