Molex DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE 36920-0206

Description
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE - 36920-0206 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE
36920-0206
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE 36920-0206
DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE

DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE

Buy Now
Cable Assy, 2Pos, Wtb Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 52AH0057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Wtb Rcpt-Rcpt, 600Mm Rohs Compliant Molex
52AH0057
Cable Assy, 2Pos, Wtb Rcpt-Rcpt, 600Mm Rohs Compliant Molex 52AH0057
CABLE ASSY, 2POS, WTB RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 2POS, WTB RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 36920-0206 52AH0057
Product Name DISC WIR ASY,2 CKT 600MM 1.20MM PICO-EZMATE Cable Assy, 2Pos, Wtb Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details