Molex DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE 36920-0202

Description
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE
Request a Quote
Description
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE - 36920-0202 - Heilind Electronics, Inc.
Wilmington, MA, United States
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE
36920-0202
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE 36920-0202
DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE

DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 36920-0202
Product Name DISC WIR ASY,2 CKT 150MM 1.20MM PICO-EZMATE
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details