Molex Ditto Genderless Wtw Hsg Fric Lock 1X3 Rohs Compliant Molex 36877-0003

Description
DITTO GENDERLESS WTW HSG FRIC LOCK 1X3 ROHS COMPLIANT: YES
Datasheet
Description
DITTO GENDERLESS WTW HSG FRIC LOCK 1X3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ditto Genderless Wtw Hsg Fric Lock 1X3 Rohs Compliant Molex - 62X7471 - Newark, An Avnet Company
Chicago, IL, United States
Ditto Genderless Wtw Hsg Fric Lock 1X3 Rohs Compliant Molex
62X7471
Ditto Genderless Wtw Hsg Fric Lock 1X3 Rohs Compliant Molex 62X7471
DITTO GENDERLESS WTW HSG FRIC LOCK 1X3 ROHS COMPLIANT: YES

DITTO GENDERLESS WTW HSG FRIC LOCK 1X3 ROHS COMPLIANT: YES

Supplier's Site
Connector Housing, Plug/rcpt, 3Pos; Product Range Molex - 39AH6142 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug/rcpt, 3Pos; Product Range Molex
39AH6142
Connector Housing, Plug/rcpt, 3Pos; Product Range Molex 39AH6142
CONNECTOR HOUSING, PLUG/RCPT, 3POS; Product Range:Ditto 36877 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Molex Ditto 36876 Series Hermaphroditic Contacts; SVHC:No SVHC (15- RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG/RCPT, 3POS; Product Range:Ditto 36877 Series; Gender:Plug, Receptacle; No. of Positions:3Ways; Pitch Spacing:2.5mm; For Use With:Molex Ditto 36876 Series Hermaphroditic Contacts; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62X7471
Product Name Ditto Genderless Wtw Hsg Fric Lock 1X3 Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details