Molex Ditto Genderless Crp Ter Hsm Cu 24-26Awg Rohs Compliant Molex 36876-0002

Description
DITTO GENDERLESS CRP TER HSM CU 24-26AWG ROHS COMPLIANT: YES
Description
DITTO GENDERLESS CRP TER HSM CU 24-26AWG ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Ditto Genderless Crimp Terminal (part number 62X7469) is designed for wire-to-wire interconnect applications, accommodating wire sizes of 24 to 26 AWG. It features a hermaphroditic design, allowing for versatile mating options. The terminal is constructed from high copper alloy and is plated with tin over nickel for enhanced conductivity and corrosion resistance. It supports a maximum current of 8.0A and a voltage rating of 350V AC/DC. The product is compliant with RoHS standards and is packaged on a reel for convenient handling. With a durability rating of 25 mating cycles, this terminal is suitable for applications requiring reliable electrical connections.

Datasheet Summary
Powered by GS/AI

The Ditto Genderless Crimp Terminal (part number 62X7469) is designed for wire-to-wire interconnect applications, accommodating wire sizes of 24 to 26 AWG. It features a hermaphroditic design, allowing for versatile mating options. The terminal is constructed from high copper alloy and is plated with tin over nickel for enhanced conductivity and corrosion resistance. It supports a maximum current of 8.0A and a voltage rating of 350V AC/DC. The product is compliant with RoHS standards and is packaged on a reel for convenient handling. With a durability rating of 25 mating cycles, this terminal is suitable for applications requiring reliable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Ditto Genderless Crp Ter Hsm Cu 24-26Awg Rohs Compliant Molex - 62X7469 - Newark, An Avnet Company
Chicago, IL, United States
Ditto Genderless Crp Ter Hsm Cu 24-26Awg Rohs Compliant Molex
62X7469
Ditto Genderless Crp Ter Hsm Cu 24-26Awg Rohs Compliant Molex 62X7469
DITTO GENDERLESS CRP TER HSM CU 24-26AWG ROHS COMPLIANT: YES

DITTO GENDERLESS CRP TER HSM CU 24-26AWG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62X7469
Product Name Ditto Genderless Crp Ter Hsm Cu 24-26Awg Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details