Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 367990001

Description
Manufacturer: Molex Win Source Part Number: 1334522-0367990001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 036799-0001,36799-00 01,367990001,WM9328T R,WM9328CT Base Product Number: 036799 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334522-0367990001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 036799-0001,36799-00 01,367990001,WM9328T R,WM9328CT Base Product Number: 036799 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334522-0367990001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334522-0367990001
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334522-0367990001
Manufacturer: Molex Win Source Part Number: 1334522-0367990001 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 16-18 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 036799-0001,36799-00 01,367990001,WM9328T R,WM9328CT Base Product Number: 036799 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334522-0367990001
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 036799-0001,36799-0001,367990001,WM9328TR,WM9328CT
Base Product Number: 036799
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334522-0367990001
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details