Molex Automotive Contact, Socket, Crimp; Product Range Molex 36799-0002

Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX120G 36799 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes
Description
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX120G 36799 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Contact, Socket, Crimp; Product Range Molex - 45W1821 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
45W1821
Automotive Contact, Socket, Crimp; Product Range Molex 45W1821
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX120G 36799 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:MX120G 36799 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex - 51AK9746 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex
51AK9746
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex 51AK9746
AUTOMOTIVE CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex - 51AK9747 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex
51AK9747
Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex 51AK9747
AUTOMOTIVE CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SKT, 22-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 45W1821 51AK9746
Product Name Automotive Contact, Socket, Crimp; Product Range Molex Automotive Contact, Skt, 22-20Awg, Crimp Rohs Compliant Molex
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details