Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 367921201

Description
Manufacturer: Molex Win Source Part Number: 1334545-0367921201 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Pitch: 0.126" (3.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.233" (5.93mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM9332,36792-1201,03 6792-1201,367921201 Base Product Number: 036792 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334545-0367921201 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Pitch: 0.126" (3.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.233" (5.93mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM9332,36792-1201,03 6792-1201,367921201 Base Product Number: 036792 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334545-0367921201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334545-0367921201
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334545-0367921201
Manufacturer: Molex Win Source Part Number: 1334545-0367921201 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Pitch: 0.126" (3.20mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.233" (5.93mm) Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: WM9332,36792-1201,03 6792-1201,367921201 Base Product Number: 036792 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334545-0367921201
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 12
Pitch: 0.126" (3.20mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.233" (5.93mm)
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 900
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: WM9332,36792-1201,036792-1201,367921201
Base Product Number: 036792
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334545-0367921201
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products