Molex Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex 36792-1201

Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:MX120G 36792 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex 36799 Series Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP67; Voltage RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:MX120G 36792 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex 36799 Series Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP67; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex - 62W3390 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex
62W3390
Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex 62W3390
AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:MX120G 36792 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex 36799 Series Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP67; Voltage RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 12WAYS; Product Range:MX120G 36792 Series; Gender:Receptacle; No. of Positions:12Ways; For Use With:Molex 36799 Series Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP67; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62W3390
Product Name Automotive Conn Housing, Rcpt, 12Ways; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details