Manufacturer: Molex, LLC
Win Source Part Number: 853172-0367831201
Series: MX120G 36783
Features: Connector Header position
Package: Bulk
Family Name: 036783
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 384
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM9330, 36783-1201, 036783-1201, 367831201
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 853172-0367831201 |
| Product Name | Rectangular Connectors - 0367831201 |
| Connector Type | Rectangular Connectors, Heavy Duty |