Molex Crimped Wire 367693069

Description
Molex 367693069 Pre-Crimped Lead
Request a Quote
Description
Molex 367693069 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 536793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
536793
Crimped Wire 536793
Molex 367693069 Pre-Crimped Lead

Molex 367693069 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 536793
Product Name Crimped Wire
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Parallel Pair Cable - 08PD2LF007 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Tubular Braided Wire - NEQL 481630 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2564 lbs/ft (0.3816 g/mm)
View Details