Molex Jumper Wires, Pre-Crimped Leads 367693063

Description
MICROFIT PLUS 16AWG FMALE AU
Request a Quote Datasheet
Description
MICROFIT PLUS 16AWG FMALE AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-0367693063-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-0367693063-ND
Jumper Wires, Pre-Crimped Leads 900-0367693063-ND
MICROFIT PLUS 16AWG FMALE AU

MICROFIT PLUS 16AWG FMALE AU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0367693063-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details