Molex Contact, Socket, 10Awg, Crimp; Product Range Molex 36664-0001

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex 28X2733 is a crimp socket contact designed for use with 10 to 12 AWG wire sizes, accommodating a maximum wire insulation diameter of 5.08 mm. It features a female gender and is constructed from brass with tin plating for both mating and termination surfaces, ensuring reliable electrical connections. The contact is rated for a maximum current of 20A when used with compatible terminals from the 36663 and 36664 series. This product is packaged on a reel and is compliant with RoHS standards, making it suitable for environmentally conscious applications. The crimp termination style allows for secure and efficient connections in power, wire-to-board, and wire-to-wire applications.

Datasheet Summary
Powered by GS/AI

The Molex 28X2733 is a crimp socket contact designed for use with 10 to 12 AWG wire sizes, accommodating a maximum wire insulation diameter of 5.08 mm. It features a female gender and is constructed from brass with tin plating for both mating and termination surfaces, ensuring reliable electrical connections. The contact is rated for a maximum current of 20A when used with compatible terminals from the 36663 and 36664 series. This product is packaged on a reel and is compliant with RoHS standards, making it suitable for environmentally conscious applications. The crimp termination style allows for secure and efficient connections in power, wire-to-board, and wire-to-wire applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 10Awg, Crimp; Product Range Molex - 28X2733 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Molex
28X2733
Contact, Socket, 10Awg, Crimp; Product Range Molex 28X2733
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:MLX 36664 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:MLX 36664 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 10Awg, Crimp; Product Range Molex - 91M9652 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Molex
91M9652
Contact, Socket, 10Awg, Crimp; Product Range Molex 91M9652
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:MLX 36664 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:MLX 36664 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36664-0001 28X2733
Product Name Contact, Socket, 10Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - CKB.M26.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details