Connector
MLX MALE TERMINAL 10-12 AWG LOOSE CUT ROHS COMPLIANT: YES
MLX MALE TERMINAL 10-12 AWGLOOSE CUT
CONTACT, PIN, 12-10AWG, CRIMP; Product Range:MLX 36663 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex MLX 42021 Series Plug & 42022 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 36663-0002 | 58R0001 | 01AH1073 |
| Product Name | Mlx Male Terminal 10-12 Awg Loose Cut Rohs Compliant Molex | Contact, Pin, 12-10Awg, Crimp; Product Range Molex | |
| Termination | Crimp |