Molex Contact, Pin, 10Awg, Crimp; Product Range Molex 36663-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 10Awg, Crimp; Product Range Molex - 58J8299 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 10Awg, Crimp; Product Range Molex
58J8299
Contact, Pin, 10Awg, Crimp; Product Range Molex 58J8299
CONTACT, PIN, 10AWG, CRIMP; Product Range:MLX 36663 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 10AWG, CRIMP; Product Range:MLX 36663 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 36663-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
36663-0001
Connectors 36663-0001
Pin & Socket Connectors MLX DBL CRIMP 10-12G REEL of 2300

Pin & Socket Connectors MLX DBL CRIMP 10-12G REEL of 2300

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36663-0001 58J8299 36663-0001
Product Name Contact, Pin, 10Awg, Crimp; Product Range Molex Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products