Molex Rectangular Connectors - 0366380003 366380003

Description
Manufacturer: Molex, LLC Win Source Part Number: 847553-0366380003 Series: CMC 36638 Features: Connector Header position Package: Box Family Name: 036638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375, 36638-0003, 036638-0003, 0366380003-ND, 366380003
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 847553-0366380003 Series: CMC 36638 Features: Connector Header position Package: Box Family Name: 036638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375, 36638-0003, 036638-0003, 0366380003-ND, 366380003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0366380003 - 847553-0366380003 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0366380003
847553-0366380003
Rectangular Connectors - 0366380003 847553-0366380003
Manufacturer: Molex, LLC Win Source Part Number: 847553-0366380003 Series: CMC 36638 Features: Connector Header position Package: Box Family Name: 036638 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM13375, 36638-0003, 036638-0003, 0366380003-ND, 366380003

Manufacturer: Molex, LLC
Win Source Part Number: 847553-0366380003
Series: CMC 36638
Features: Connector Header position
Package: Box
Family Name: 036638
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM13375, 36638-0003, 036638-0003, 0366380003-ND, 366380003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 847553-0366380003
Product Name Rectangular Connectors - 0366380003
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details