Molex Backplane Connectors - 365110121 365110121

Description
Manufacturer: Molex, LLC Win Source Part Number: 1072078-365110121 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 44μin (1.10μm) Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: R Level, Class: 1 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 1072078-365110121 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 44μin (1.10μm) Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: R Level, Class: 1 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 365110121 - 1072078-365110121 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 365110121
1072078-365110121
Backplane Connectors - 365110121 1072078-365110121
Manufacturer: Molex, LLC Win Source Part Number: 1072078-365110121 Packaging: Bulk Number of Positions: 64 Pitch: 0.100" (2.54mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 44μin (1.10μm) Material - Insulation: Polyester Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole Style: R Level, Class: 1 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 1072078-365110121
Packaging: Bulk
Number of Positions: 64
Pitch: 0.100" (2.54mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 44μin (1.10μm)
Material - Insulation: Polyester Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Style: R
Level, Class: 1
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-365110121
Electronic Connector 407-365110121
Conn DIN 41612 HDR 64 POS 2.54mm Solder ST Thru-Hole Carton Product overview: 365110121 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-365110121 can be used for catalog matching and distributor lookup.

Conn DIN 41612 HDR 64 POS 2.54mm Solder ST Thru-Hole Carton Product overview: 365110121 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-365110121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1072078-365110121 407-365110121
Product Name Backplane Connectors - 365110121 Electronic Connector
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details