Win Source Part Number: 1116392-35922-9002
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 0.359229002; 035922-9002; 0359229002; 359229002;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
Mfr: Molex
Other Names: 2266-35922-9002TR
RoHS Status: RoHS non-compliant
Contact SKT Crimp ST Cable Mount 18-20AWG MV-396™ T/R Product overview: 35922-9002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-35922-9002 can be used for catalog matching and distributor lookup.
Contact, Socket, 18 AWG, 20 AWG, Crimp, Brass
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1116392-35922-9002 | 340-35922-9002 | 56H7328 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Contacts | Electronic Connector | Contact, Socket, 18 Awg, 20 Awg, Crimp, Brass Molex |
| Connector Type | Rectangular Connectors, Heavy Duty |