The 35825-0211 is an obsolete 5.00mm pitch, vertical, 2-circuit automotive horn female housing for 2.28mm tab contacts, with a black or yellow polyester resin body, a single row, and a lock to the mating part. It operates from -40°C to +120°C, weighs 5.240 g, and is packaged in a bag. It is EU RoHS compliant per 2015/863, EU ELV compliant per 2000/53/EC, and low-halogen per IEC 61249-2-21. No keying is provided for the mating part.
Automotive Connectors 5.0MM PITCH FEM HSG VERTICAL .090 TAB Product overview: 35825-0211 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-35825-0211 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 2026-35825-0211 |
| Product Name | Automotive Electronic Connector |
| Connector Type | Automotive Connector |