Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts 357480110

Description
Manufacturer: Molex Win Source Part Number: 1332737-0357480110 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Contacts Packaging: Reel - TR Type: Stamped Contact Type: Female Blade Socket Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM7055TR,35748-0110, 035748-0110,35748011 0,WM7055CT Base Product Number: 035748 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332737-0357480110 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Contacts Packaging: Reel - TR Type: Stamped Contact Type: Female Blade Socket Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM7055TR,35748-0110, 035748-0110,35748011 0,WM7055CT Base Product Number: 035748 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts - 1332737-0357480110 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts
1332737-0357480110
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts 1332737-0357480110
Manufacturer: Molex Win Source Part Number: 1332737-0357480110 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Contacts Packaging: Reel - TR Type: Stamped Contact Type: Female Blade Socket Contact Finish: Tin Wire Gauge: 20-22 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM7055TR,35748-0110, 035748-0110,35748011 0,WM7055CT Base Product Number: 035748 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332737-0357480110
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Type: Female Blade Socket
Contact Finish: Tin
Wire Gauge: 20-22 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM7055TR,35748-0110,035748-0110,357480110,WM7055CT
Base Product Number: 035748
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pre-ordered Connectors RoHS - 514-357480110 - Utmel Electronic Limited
Hong Kong, China
Pre-ordered Connectors RoHS
514-357480110
Pre-ordered Connectors RoHS 514-357480110
Pre-ordered Connectors RoHS

Pre-ordered Connectors RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1332737-0357480110 514-357480110
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Pre-ordered Connectors RoHS
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details