Molex Contact, Pin, 14Awg, Crimp; Product Range Molex 35727-0201

Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:35727 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 35141 & 35142 Series Housing Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:35727 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 35141 & 35142 Series Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14Awg, Crimp; Product Range Molex - 56H7292 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
56H7292
Contact, Pin, 14Awg, Crimp; Product Range Molex 56H7292
CONTACT, PIN, 14AWG, CRIMP; Product Range:35727 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 35141 & 35142 Series Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:35727 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 35141 & 35142 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56H7292
Product Name Contact, Pin, 14Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details