Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 355070800

Description
Manufacturer: Molex Win Source Part Number: 1334072-0355070800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM5987-NDR,WM5987,35 5070800,0355070800-P ,35507-0800-ND,35507 0800-P,035507-0800,0 35507-0800-P,35507-0 800,35507-0800-P Base Product Number: 035507 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1334072-0355070800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM5987-NDR,WM5987,35 5070800,0355070800-P ,35507-0800-ND,35507 0800-P,035507-0800,0 35507-0800-P,35507-0 800,35507-0800-P Base Product Number: 035507 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334072-0355070800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334072-0355070800
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334072-0355070800
Manufacturer: Molex Win Source Part Number: 1334072-0355070800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.079" (2.00mm) Color: Natural Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: WM5987-NDR,WM5987,35 5070800,0355070800-P ,35507-0800-ND,35507 0800-P,035507-0800,0 35507-0800-P,35507-0 800,35507-0800-P Base Product Number: 035507 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1334072-0355070800
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.079" (2.00mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: WM5987-NDR,WM5987,355070800,0355070800-P,35507-0800-ND,355070800-P,035507-0800,035507-0800-P,35507-0800,35507-0800-P
Base Product Number: 035507
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
355070800
Connectors >> Rectangular Connectors Housings 355070800
2mm 1x8P 8 1 P=2mm Rectangular Connectors Housings ROHS

2mm 1x8P 8 1 P=2mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 355070800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
355070800
Connectors 355070800
2mm 1x8P 8 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

2mm 1x8P 8 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334072-0355070800 355070800 355070800
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details