Molex Connector, Rcpt, 20Pos, 1Row, 2Mm; Product Range Molex 35507-2000

Description
CONNECTOR, RCPT, 20POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 1Row, 2Mm; Product Range Molex - 91M9390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 1Row, 2Mm; Product Range Molex
91M9390
Connector, Rcpt, 20Pos, 1Row, 2Mm; Product Range Molex 91M9390
CONNECTOR, RCPT, 20POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91M9390
Product Name Connector, Rcpt, 20Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details