Molex Connector, Rcpt, 11Pos, 1Row, 2Mm; Product Range Molex 35507-1100

Description
CONNECTOR, RCPT, 11POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 11POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 11Pos, 1Row, 2Mm; Product Range Molex - 56H7241 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 11Pos, 1Row, 2Mm; Product Range Molex
56H7241
Connector, Rcpt, 11Pos, 1Row, 2Mm; Product Range Molex 56H7241
CONNECTOR, RCPT, 11POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:11Position s; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 11POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:11Positions; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7241
Product Name Connector, Rcpt, 11Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details