Molex Connector, Rcpt, 9Pos, 1Row, 2Mm; Product Range Molex 35507-0900

Description
CONNECTOR, RCPT, 9POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 2Mm; Product Range Molex - 56H7239 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 2Mm; Product Range Molex
56H7239
Connector, Rcpt, 9Pos, 1Row, 2Mm; Product Range Molex 56H7239
CONNECTOR, RCPT, 9POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2mm; For Use With:50212 Crimp Terminal; Connector Type:Wire to Board; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H7239
Product Name Connector, Rcpt, 9Pos, 1Row, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details