Connector
Molex 35507-0500 Connector Housing
Molex 35507-0500 Connector Housing
WIRE-BOARD CONN, RECEPTACLE, 5POS, 2MM; Connector Type:Wire to Board; Series:Sherlock; Gender:Receptacle; No. of Contacts:5; No. of Rows:1; Pitch Spacing:2mm; Body Material:Polyester; Mounting Type:Housing RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35507-0500 | 35507-0500 | 7979130P | 7979130 | 09J7540 |
| Product Name | Connectors | Wire Housings & Plugs | Wire Housings & Plugs | Wire-Board Conn, Receptacle, 5Pos, 2Mm; Connector Type Molex | |
| Gender | Female / Jack | Male / Plug; Female / Jack |