The Molex Connector, part number 39K2376, is a 3-position receptacle designed for wire-to-board applications within the Sherlock 35507 series. It features a 2.00mm pitch spacing and is constructed from natural polyester resin, ensuring a flammability rating of 94V-0. This connector operates effectively within a temperature range of -40°C to +105°C and supports a maximum current of 2.0A per contact. The connector is polarized to its mating part and includes a locking mechanism for secure connections. It is packaged in bags and is compliant with RoHS and other environmental standards. This product is suitable for engineers seeking reliable connectivity solutions in compact electronic designs.
CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:Sherlock 35507 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes
CONNECTOR, RCPT, 3POS, 1ROW, 2MM; Product Range:Sherlock 35507; Gender:Receptacle; No. of Positions:3Positions
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 39K2376 | 09H1095 |
| Product Name | Connector, Rcpt, 3Pos, 1Row, 2Mm; Pitch Spacing Molex | Connector, Rcpt, 3Pos, 1Row, 2Mm; Product Range Molex |
| Material | Polyester |