CONN, R/A HEADER, 4POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 39K2369 |
| Product Name | Conn, R/a Header, 4Pos, 1Row, 2Mm; Connector Systems Molex |