Molex Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 35363-1060

Description
WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 01AH8312 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
01AH8312
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 01AH8312
WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH8312
Product Name Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details