Molex Connectors Miscellaneous 35363-0860

Description
WAFER 353630810
Request a Quote
Description
WAFER 353630810
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 35363-0860 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
35363-0860
Connectors Miscellaneous 35363-0860
WAFER 353630810

WAFER 353630810

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 35363-0860 - 1002228-35363-0860 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35363-0860
1002228-35363-0860
Circular Connectors - Circular Connectors - Housings - 35363-0860 1002228-35363-0860
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002228-35363-0860 Packaging: Bulk Number of Positions: 8 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Through Hole Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 8 Gender: Male Length: 18.3 mm Housing Material: Nylon Number of Circuits: 8 Orientation: Right Angle Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Plating: Tin Width: 20.3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 440055-8; 53253-0870; 53253-0880; 35363-0660; 826947-8; M22-2530605; 281698-60353630860; 353630860; 353630860.; 353630860..; Country of Origin: KR Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 8.55 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 2 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002228-35363-0860
Packaging: Bulk
Number of Positions: 8
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 8
Gender: Male
Length: 18.3 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Width: 20.3 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 440055-8; 53253-0870; 53253-0880; 35363-0660; 826947-8; M22-2530605; 281698-60353630860; 353630860; 353630860.; 353630860..;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 8.55 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 2 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex - 08R2484 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex
08R2484
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex 08R2484
CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sherlock 35363 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35363-0860 35363-0860 1002228-35363-0860 08R2484
Product Name Connectors Miscellaneous Circular Connectors - Circular Connectors - Housings - 35363-0860 Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details