Connector
Manufacturer: Molex, LLC
Win Source Part Number: 844178-35363-0560
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
5 Pos 2mm RA Header, Male, 2A, 125V, Through Hole Product overview: 35363-0560 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35363-0560 can be used for catalog matching and distributor lookup.
WTB CONN, HEADER, 5POS, 1ROWS, 2MM; Connector Systems:Wire-to-Boar
WAFER 353630510 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35363-0560 | 844178-35363-0560 | 316-35363-0560 | 54AH7898 | 28AC9049 |
| Product Name | Rectangular Connectors - 35363-0560 | Through-Hole 2A 125V Electronic Connector | Wtb Conn, Header, 5Pos, 1Rows, 2Mm; Connector Systems Molex | Wafer 353630510 Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector |