Conn Shrouded Header (4 Sides) HDR 13 POS 2mm Solder ST Thru-Hole Sherlock™ Bag Product overview: 353621350 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-353621350 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230737-353621350
Number of Positions: 13
Pitch: 2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Mating Length: 3.683 mm
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 13
Gender: Male
Housing Material: Nylon
Number of Circuits: 13
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Number of Pins: 13
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 035362-1350; 35362-1350;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (DC): 125.125 kV
Voltage Rating (DC): 125 V
Lead Pitch: 2 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 316-353621350 | 1230737-353621350 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 353621350 |
| Connector Type | Circular / Cylindrical Connectors |