Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 353620550

Description
Manufacturer: Molex Win Source Part Number: 1332565-0353620550 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 15,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.145" (3.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 353620550,0353620550 -P,353620550-P,35362 -0550,035362-0550,03 5362-0550-P,35362-05 50-ND,WM18923,35362- 0550-P Base Product Number: 035362 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332565-0353620550 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 15,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.145" (3.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 353620550,0353620550 -P,353620550-P,35362 -0550,035362-0550,03 5362-0550-P,35362-05 50-ND,WM18923,35362- 0550-P Base Product Number: 035362 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332565-0353620550 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332565-0353620550
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332565-0353620550
Manufacturer: Molex Win Source Part Number: 1332565-0353620550 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 15,000 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Natural Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.145" (3.70mm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 353620550,0353620550 -P,353620550-P,35362 -0550,035362-0550,03 5362-0550-P,35362-05 50-ND,WM18923,35362- 0550-P Base Product Number: 035362 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332565-0353620550
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 125V
Mated Stacking Heights: 8.5mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 15,000
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.145" (3.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 353620550,0353620550-P,353620550-P,35362-0550,035362-0550,035362-0550-P,35362-0550-ND,WM18923,35362-0550-P
Base Product Number: 035362
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 Mm Rohs Compliant Molex - 39K2362 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 Mm Rohs Compliant Molex
39K2362
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 Mm Rohs Compliant Molex 39K2362
Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332565-0353620550 39K2362
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Straight, Sherlock 35362 Series, Through Hole, Header, 5, 2 Mm Rohs Compliant Molex
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10148176-2411K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-MS10605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details