Molex Rectangular Connectors - 353620250 353620250

Description
Manufacturer: Molex, LLC Win Source Part Number: 763374-353620250 Series: Sherlock 35362 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 35362 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Length - Mating: 0.145" (3.70mm) Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763374-353620250 Series: Sherlock 35362 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 35362 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Length - Mating: 0.145" (3.70mm) Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 353620250 - 763374-353620250 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 353620250
763374-353620250
Rectangular Connectors - 353620250 763374-353620250
Manufacturer: Molex, LLC Win Source Part Number: 763374-353620250 Series: Sherlock 35362 Packaging: Bulk Number of Positions: 2 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Family Name: 35362 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Contact Length - Mating: 0.145" (3.70mm) Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763374-353620250
Series: Sherlock 35362
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Voltage Rating: 125V
Mated Stacking Heights: 8.5mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39μin (1.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Family Name: 35362
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Contact Length - Mating: 0.145" (3.70mm)
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-353620250
Electronic Connector 340-353620250
CONN HEADER 2POS 2MM VERT TIN Product overview: 353620250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-353620250 can be used for catalog matching and distributor lookup.

CONN HEADER 2POS 2MM VERT TIN Product overview: 353620250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-353620250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
353620250
Connectors >> Wire To Board / Wire To Wire Connector 353620250
1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 2mm 2 Straight Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763374-353620250 340-353620250 353620250
Product Name Rectangular Connectors - 353620250 Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Minitek ® Multipitch 1.5mm - 10158514-0010SR1LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers