Molex 2A 125V Electronic Connector 35362-1250

Description
2mm Header, 12 Pos, 1 Row, Male, Vertical, Solder, 2A, 125V Product overview: 35362-1250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-1250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm Header, 12 Pos, 1 Row, Male, Vertical, Solder, 2A, 125V Product overview: 35362-1250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-1250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
316-35362-1250
2A 125V Electronic Connector 316-35362-1250
2mm Header, 12 Pos, 1 Row, Male, Vertical, Solder, 2A, 125V Product overview: 35362-1250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-1250 can be used for catalog matching and distributor lookup.

2mm Header, 12 Pos, 1 Row, Male, Vertical, Solder, 2A, 125V Product overview: 35362-1250 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-1250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 35362-1250 - 991028-35362-1250 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35362-1250
991028-35362-1250
Circular Connectors - Circular Connectors - Housings - 35362-1250 991028-35362-1250
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991028-35362-1250 Packaging: Bulk Number of Positions: 12 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 12 Gender: Male Housing Material: Nylon Number of Circuits: 12 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Plating: Tin Width: 28.3 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1-292253-2; 53253-1270; 53253-1280; 53253-1070; M20-9731246; 292161-9; 1-2132415-2035362125 0; 35362-1250.; 353621250; Country of Origin: KR Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 125 V Voltage Rating (DC): 125 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 2 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991028-35362-1250
Packaging: Bulk
Number of Positions: 12
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 12
Gender: Male
Housing Material: Nylon
Number of Circuits: 12
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Plating: Tin
Width: 28.3 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-292253-2; 53253-1270; 53253-1280; 53253-1070; M20-9731246; 292161-9; 1-2132415-20353621250; 35362-1250.; 353621250;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 125 V
Voltage Rating (DC): 125 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 2 A
Glow Wire Compliant: Non-compliant

Buy Now
PCB Headers - 2623521 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2623521
PCB Headers 2623521
Molex 353621250 PCB Header

Molex 353621250 PCB Header

Supplier's Site
PCB Headers - 2623520 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2623520
PCB Headers 2623520
Molex 353621250 PCB Header

Molex 353621250 PCB Header

Supplier's Site
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Molex - 91M9323 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
91M9323
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Molex 91M9323
Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-35362-1250 991028-35362-1250 2623521 91M9323
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 35362-1250 PCB Headers Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Standard Circular Connectors - 1-2315715-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers