Molex PCB Headers 35362-0850

Description
Molex 35362-0850 PCB Header
Request a Quote Datasheet
Description
Molex 35362-0850 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7978922 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7978922
PCB Headers 7978922
Molex 35362-0850 PCB Header

Molex 35362-0850 PCB Header

Supplier's Site
PCB Headers - 7978922P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7978922P
PCB Headers 7978922P
Molex 35362-0850 PCB Header

Molex 35362-0850 PCB Header

Supplier's Site
Rectangular Connectors - 35362-0850 - 20229-35362-0850 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 35362-0850
20229-35362-0850
Rectangular Connectors - 35362-0850 20229-35362-0850
Manufacturer: Molex, LLC Win Source Part Number: 20229-35362-0850 Packaging: Bulk Number of Positions: 8 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Contact Length - Mating: 0.145" (3.70mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex, LLC
Win Source Part Number: 20229-35362-0850
Packaging: Bulk
Number of Positions: 8
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Voltage Rating: 125V
Mated Stacking Heights: 8.5mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39μin (1.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Contact Length - Mating: 0.145" (3.70mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2A 125V Electronic Connector
2027-35362-0850
Through-Hole 2A 125V Electronic Connector 2027-35362-0850
8 Pos 1 Row 2mm Pitch Male Header, 2A, 125V, Through Hole Product overview: 35362-0850 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-35362-0850 can be used for catalog matching and distributor lookup.

8 Pos 1 Row 2mm Pitch Male Header, 2A, 125V, Through Hole Product overview: 35362-0850 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 2A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-35362-0850 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex - 24K6838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex
24K6838
Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex 24K6838
CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sherlock 35362 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sherlock 35362 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wafer 353620850 Rohs Compliant Molex - 28AC9046 - Newark, An Avnet Company
Chicago, IL, United States
Wafer 353620850 Rohs Compliant Molex
28AC9046
Wafer 353620850 Rohs Compliant Molex 28AC9046
WAFER 353620850 ROHS COMPLIANT: YES

WAFER 353620850 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7978922 7978922P 20229-35362-0850 2027-35362-0850 35362-0850 24K6838 28AC9046
Product Name PCB Headers PCB Headers Rectangular Connectors - 35362-0850 Through-Hole 2A 125V Electronic Connector Connector, Header, 8Pos, 1Row, 2Mm; Connector Systems Molex Wafer 353620850 Rohs Compliant Molex
Connector Type Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Kinked Pin, Solder Solder Through Hole Straight
Mounting Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC7-MB-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details