Molex Connectors 35362-0750

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 35362-0750 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
35362-0750
Connectors 35362-0750
NEW 2.0 WTB WAFER ASSY STR 7C T

NEW 2.0 WTB WAFER ASSY STR 7C T

Buy Now
Connector, Header, 7Pos, 1Row, 2Mm; Connector Systems Molex - 57R9761 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 2Mm; Connector Systems Molex
57R9761
Connector, Header, 7Pos, 1Row, 2Mm; Connector Systems Molex 57R9761
CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sherlock 35362 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sherlock 35362 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 35362-0750 35362-0750 57R9761
Product Name Connectors Connector, Header, 7Pos, 1Row, 2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data