Molex 2A 125V Electronic Connector 35362-0650

Description
2mm Pitch 6 Pos Male Header, Vertical, Solder, 2A, 125V Product overview: 35362-0650 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-0650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mm Pitch 6 Pos Male Header, Vertical, Solder, 2A, 125V Product overview: 35362-0650 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-0650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
316-35362-0650
2A 125V Electronic Connector 316-35362-0650
2mm Pitch 6 Pos Male Header, Vertical, Solder, 2A, 125V Product overview: 35362-0650 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-0650 can be used for catalog matching and distributor lookup.

2mm Pitch 6 Pos Male Header, Vertical, Solder, 2A, 125V Product overview: 35362-0650 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-35362-0650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 35362-0650 - 197673-35362-0650 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 35362-0650
197673-35362-0650
Rectangular Connectors - 35362-0650 197673-35362-0650
Manufacturer: Molex, LLC Win Source Part Number: 197673-35362-0650 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Voltage Rating: 125V Mated Stacking Heights: 8.5mm Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39μin (1.00μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39μin (1.00μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -40°C to 105°C Contact Length - Mating: 0.145" (3.70mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 197673-35362-0650
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Voltage Rating: 125V
Mated Stacking Heights: 8.5mm
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39μin (1.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39μin (1.00μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -40°C to 105°C
Contact Length - Mating: 0.145" (3.70mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 35362-0650 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
35362-0650
Connectors 35362-0650
2.0 SHERLOCK W/B WAFER ASSY ST

2.0 SHERLOCK W/B WAFER ASSY ST

Buy Now
PCB Headers - 7979180 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979180
PCB Headers 7979180
Molex 35362-0650 PCB Header

Molex 35362-0650 PCB Header

Supplier's Site
PCB Headers - 7979180P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7979180P
PCB Headers 7979180P
Molex 35362-0650 PCB Header

Molex 35362-0650 PCB Header

Supplier's Site
Wafer 353620650 Rohs Compliant Molex - 26AC7156 - Newark, An Avnet Company
Chicago, IL, United States
Wafer 353620650 Rohs Compliant Molex
26AC7156
Wafer 353620650 Rohs Compliant Molex 26AC7156
WAFER 353620650 ROHS COMPLIANT: YES

WAFER 353620650 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-35362-0650 35362-0650 197673-35362-0650 35362-0650 7979180 7979180P 26AC7156
Product Name 2A 125V Electronic Connector Rectangular Connectors - 35362-0650 Connectors PCB Headers PCB Headers Wafer 353620650 Rohs Compliant Molex
Gender Male / Plug
Termination Solder Kinked Pin, Solder Solder
Voltage Rating 125 volts 125 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details