Connector
CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sherlock 35362 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 7979164P | 7979164 | 35362-0550 | 35362-0550 | 30K7102 |
| Product Name | PCB Headers | PCB Headers | Connectors | Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex | |
| Geometry | Straight | Straight; Straight |