Molex Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex 35313-1010

Description
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:-; No. of Contacts:10Contacts; Contact Termination Type:-; Product Range:35313 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:-; No. of Contacts:10Contacts; Contact Termination Type:-; Product Range:35313 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex - 25M2634 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex
25M2634
Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex 25M2634
WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:-; No. of Contacts:10Contacts; Contact Termination Type:-; Product Range:35313 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 10POS, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:-; No. of Contacts:10Contacts; Contact Termination Type:-; Product Range:35313 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M2634
Product Name Wire-Board Conn, Header, 10Pos, 3.96Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers