The 3.96mm Header Str Shrouded 353130360 is an active product from Molex, designed for power and wire-to-board applications. It features a vertical orientation with a pitch of 3.96mm and includes three circuits, making it suitable for various electronic connections. The header is constructed from glass-filled natural polyamide (Nylon) 6/6, ensuring durability and compliance with RoHS standards. This component has a maximum current rating of 7.0A per contact and can handle voltages up to 250V. It is designed for through-hole termination and has a mating cycle durability of up to 30 cycles. The product is partially shrouded and includes a positive lock mechanism for secure connections. The operating temperature range is from -40°C to +105°C, making it versatile for different environmental conditions. The header is packaged in bags and is compatible with the 35156 wire-to-board housing. It is certified by CSA and UL, ensuring adherence to safety standards.
3.96MM HDER STR SHROUDED 3531 0360
Connector
3.96MM HDER STR SHROUDED 353130360 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35313-0360 | 35313-0360 | 30AC4467 |
| Product Name | Connectors Data & Signal | 3.96Mm Hder Str Shrouded 353130360 Rohs Compliant Molex |