Connector
WTB CONN, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:35312 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 35312-0660 | 57R9717 |
| Product Name | Wtb Conn, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Molex |