Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987859-35312-0360
Packaging: Bulk
Number of Positions: 3
Pitch: 2.5 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 3
Housing Material: Nylon
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1969443-3; 6-440054-3; 22-27-2031; 53254-0370; 53253-0380; 826926-3; 4-103327-50353120360
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Glow Wire Compliant: Non-compliant
2.5 PITCH W/B CONN WAFER ASSY
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:35312 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 35312-0360 | 987859-35312-0360 | 35312-0360 | 57R9714 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 35312-0360 | Connectors Data & Signal | Connector, Header, 3Pos, 1Row, 2.5Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |