Molex 3A 250V Electronic Connector 35312-0260

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
3A 250V Electronic Connector
2027-35312-0260
3A 250V Electronic Connector 2027-35312-0260
2 Pos 2.5mm Pitch Male Solder Header, 3A, 250V, Thru-Hole Product overview: 35312-0260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-35312-0260 can be used for catalog matching and distributor lookup.

2 Pos 2.5mm Pitch Male Solder Header, 3A, 250V, Thru-Hole Product overview: 35312-0260 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-35312-0260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex - 57R9713 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex
57R9713
Wtb Conn, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex 57R9713
WTB CONN, HEADER, 2POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:35312 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 2.5MM; Connector Systems:Signal; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:35312 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 35312-0260 2027-35312-0260 57R9713
Product Name 3A 250V Electronic Connector Wtb Conn, Header, 2Pos, 1Row, 2.5Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data