Molex Circular Connectors - Circular Connectors - Housings - 35182-0190 35182-0190

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991870-35182-0190 Packaging: Bulk Color: Natural Number of Rows: 1 Length: 6.8 mm Number of Circuits: 1 Orientation: Straight Material: Nylon, Polyamide Number of Pins: 1 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35182-01900351820190 ; 351820190; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 14.8 mm RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991870-35182-0190 Packaging: Bulk Color: Natural Number of Rows: 1 Length: 6.8 mm Number of Circuits: 1 Orientation: Straight Material: Nylon, Polyamide Number of Pins: 1 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35182-01900351820190 ; 351820190; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 14.8 mm RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 35182-0190 - 991870-35182-0190 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 35182-0190
991870-35182-0190
Circular Connectors - Circular Connectors - Housings - 35182-0190 991870-35182-0190
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991870-35182-0190 Packaging: Bulk Color: Natural Number of Rows: 1 Length: 6.8 mm Number of Circuits: 1 Orientation: Straight Material: Nylon, Polyamide Number of Pins: 1 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 35182-01900351820190 ; 351820190; Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 14.8 mm RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991870-35182-0190
Packaging: Bulk
Color: Natural
Number of Rows: 1
Length: 6.8 mm
Number of Circuits: 1
Orientation: Straight
Material: Nylon, Polyamide
Number of Pins: 1
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 35182-01900351820190; 351820190;
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 14.8 mm
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
070 Tpa St 1P Molex - 91M9182 - Newark, An Avnet Company
Chicago, IL, United States
070 Tpa St 1P Molex
91M9182
070 Tpa St 1P Molex 91M9182
070 TPA ST 1P

070 TPA ST 1P

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 991870-35182-0190 35182-0190 91M9182
Product Name Circular Connectors - Circular Connectors - Housings - 35182-0190 070 Tpa St 1P Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details