Molex Connector Housing, Rcpt, 2Pos, 8Mm; Product Range Molex 35180-0209

Description
CONNECTOR HOUSING, RCPT, 2POS, 8MM; Product Range:VersaBlade 35180 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8mm; For Use With:Molex VersaBlade 35745 Series Crimp Terminals RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 8MM; Product Range:VersaBlade 35180 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8mm; For Use With:Molex VersaBlade 35745 Series Crimp Terminals RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Rcpt, 2Pos, 8Mm, part number 25AK7670, is a component from the Molex VersaBlade 35180 Series designed for wire-to-wire applications. It features two circuits and has an 8mm pitch for both the mating and termination interfaces. The housing is made from a natural PET/PC resin and is glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8 to +110¬8C and includes mounting ears for panel installation. This receptacle housing is compatible with Molex VersaBlade 35745 Series crimp terminals and is polarized to ensure proper mating alignment. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Rcpt, 2Pos, 8Mm, part number 25AK7670, is a component from the Molex VersaBlade 35180 Series designed for wire-to-wire applications. It features two circuits and has an 8mm pitch for both the mating and termination interfaces. The housing is made from a natural PET/PC resin and is glow-wire capable, ensuring safety in high-temperature environments. It operates within a temperature range of -40¬8 to +110¬8C and includes mounting ears for panel installation. This receptacle housing is compatible with Molex VersaBlade 35745 Series crimp terminals and is polarized to ensure proper mating alignment. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 8Mm; Product Range Molex - 25AK7670 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 8Mm; Product Range Molex
25AK7670
Connector Housing, Rcpt, 2Pos, 8Mm; Product Range Molex 25AK7670
CONNECTOR HOUSING, RCPT, 2POS, 8MM; Product Range:VersaBlade 35180 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:8mm; For Use With:Molex VersaBlade 35745 Series Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 8MM; Product Range:VersaBlade 35180 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:8mm; For Use With:Molex VersaBlade 35745 Series Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AK7670
Product Name Connector Housing, Rcpt, 2Pos, 8Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details