Molex Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm; Product Range Molex 35156-0500

Description
WTB HOUSING, RCPT, 5POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 5POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm; Product Range Molex - 01AH1066 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm; Product Range Molex
01AH1066
Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm; Product Range Molex 01AH1066
WTB HOUSING, RCPT, 5POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 5POS, 1ROW, 3.96MM; Product Range:35156 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:3.96mm; For Use With:50217 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH1066
Product Name Wtb Housing, Rcpt, 5Pos, 1Row, 3.96Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details